Gen 3+ Backward-Curved EC Fans

Featured Product from Rosenberg USA

More Info Email Supplier Request a Quote

Rosenberg USA is introducing backward-curved plug fans featuring new larger size 6 Gen 3+ EC motors. The first of the new fans scheduled to ship from the company’s North Carolina warehouse by late January.

The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW.  The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3+ models to become available, 560-mm models, will deliver almost 7 kW of high-efficiency cooling power. Click here to see the Gen 3+ lineup.

About Rosenberg

The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.