Explosion Proof Evaporator Fans
Featured Product from Rosenberg USA
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage.
The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN 13463-5, and EN 14986.
Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.
About Rosenberg
The Rosenberg family of companies employs more than 1,400 individuals worldwide. Rosenberg USA is headquartered just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883 or e-mail sales@rosenbergusa.com.