- Trained on our vast library of engineering resources.

Wave Springs: Product Catalog

Featured Product from Rotor Clip Company, Inc.

More Info Email Supplier Request a Quote

Our single-turn and multi-turn wave springs are made form coiled flat or round wire with waves added to give them a spring effect. In many applications, they offer distinct advantages over traditional springs. 

Wave springs boast an attractive force-to-work ratio, typically needing half the work height of coil springs for both axial and radial space savings. They also provide a consistent force over a wide range of deflections, transmitting those forces only in the intended axial direction while improving dimensional tolerances. Wave springs do not suffer from torsional loading and twisting that can cause wear.

Additional benefits include increased travel distances and the ability to self-locate in the bored holes and shafts, mechanical loads, stand up to corrosion, and perform in extreme temperatures to ensure safe and long lasting application performance.