Swiss Cnc machining
Service Detail from Running Industry Co., Ltd
Swiss multiple CNC machining can produce very small and precise parts,
the OD is from 0-26mm, with the help of multiple cutter and axises, get the thread, spiral groove,milling flat, drill the hole,etc.usually we can get the part in one times fixture. tolerance: +/-0.005mm,
Material: 1215,12L14, Q235, 20#,304, 6061, brass,HPb59,HPb62, etc.
Surface: zinc plating, chrome plating, anodizing,
Industry: Watch, instruments and apparatus, railway lock, pneumatic, electric component, auto parts, optical fiber, and aerospace,
Inspection: CMM, projector, special gauge from the customer,