Flexible PVC coupling
Service Detail from Running Industry Co., Ltd
High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,
we holding the ability for whole solution for these parts,
Type:
Standard no hub coupling
Heavy duty no hub coupling
Flexible coupling
Flexible tees&elbows
Flexible caps
Drain&trap connector
Tubular drain pipe connector
Dishwasher drain connector
Hose grip clothes washer connector
J trap
downspout connector
flexible dounts
Material:
flexible PVC
300 stainless steel,
Neoprene,
Size:
1-1/4"x1-1/4"
1-1/2"x1-1/2"
2"x2"
3"x3"
4"x4"
5"x5"
6"x6"
8"x8"
10"x10"
1-1/4"x1-1/2"
2"x1-1/2"
3"x2"
4"x3"
6"x4"