plastic Injection for home appliances
Service Detail from Running Industry Co., Ltd
Ningbo is a major chemical base in China, and based on its port advantages, it has become the largest crude oil distribution center in the country, bring a number of petrochemical upstream and downstream enterprises,
the mature industrial chain and efficient production technology have reduced costs and improved product quality. Plastic parts are widely used in household appliances, such as appliance casings, internal components, etc., which are both beautiful and practical
The advantages of plastic parts include:
Lower cost: Plastic materials have low cost and less energy consumption during processing, making them suitable for large-scale production and reducing overall costs
Lightweight: The plastic has a low density, making the product lightweight and easy to carry and transport, such as in the case of a smartphone.
Strong corrosion resistance: It has good corrosion resistance to chemicals such as acids and alkalis, and is suitable for harsh environments.
Good processing performance: Excellent molding processing performance, high production efficiency, easy to perform secondary processing, such as injection molding, extrusion, etc
The Ningbo region has price and technological advantages in the production of plastic parts. T
There are various injection molding enterprises in the local area that can serve various types of customers,
Materials
PE, PP, PVC, PS, PC, Pa, PU, PES, PET, PTFE, ABS, POM,etc,
Industry:
washing machine, dust collector, air conditioner, kitchen hood, TV, air humidifier, electric fan?computer, printer, refrigerator
Post service:
2 color plastic injection,assembling with fastener,rubber, spring, bearing, Plastiorcoated, precision cnc machining for important features, laser engrave, screen printing
Facility:
0-6,000g injection machine, automatic operate mechanical arm, pulverizer,
Ability:
Supply DFM analysis, develop the injection tools, prepare special inspect gauge,