lost wax casting
Service Detail from Running Industry Co., Ltd
Process:
3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the gating-> normalizing-> sand blast.
Material:
Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel.
Characterise:
- Max size: 800mm
- weight: 0.05-100kg
- tolerance: CT7-9
- roughness: Ra6.3-25
Post machining services
Supply mold developping,heat treatment,precision cnc machining,PPAP reports.special inspection as the needed,basal assemble service.
surface treatment
Zinc plating, powder coating, painting, hot-dip galvanizing,
Industry:
- Automotive: Shifter yoke,
- pump & valve:
- Agriculture and construction machinery: mover hub, cutter socket
- pipe system: adapter
- Petrochemical and energy
- high-speed railway: brake housing
- marine: container locking device
- electric powder: cable connector socket
- mining and ore: bucket teeth,drill stem.