Gear Box
Service Detail from Running Industry Co., Ltd
Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural machinery, automated conveyor belts, food packaging machinery, environmental protection equipment, industrial equipment, etc,
At present, the main products are
R series helical gear hard tooth surface reducer
S series worm gear reducer
K series helical bevel gear reducer
F-series parallel axis helical gear reducer
We have complete CNC machining centers, gear grinding machines, heat treatment equipment, gear testing instruments, and accept customized production. We have modular design, diversified installation, smooth operation, low loss, and low noise,
| Series | MR | MF | MK | MS |
| Seat No. | 17-167 | 27-157 | 37-167 | 37-97 |
| gear range | 1.3-27001 | 3.77-31434 | 3.98-19723 | 6.8-33818 |
| Power max | 132kW | 132kW | 200kW | 22kw |
| torque max | 18000Nm | 18000Nm | 32000Nm | 4000Nm |