track rail bracket
Service Detail from Running Industry Co., Ltd
Anti arc curtain, also known as welding protective curtain, is an isolation curtain between the welding area and the outside world. It is mainly used for the isolation and protection of the welding field from the outside world, protecting external personnel from injury and impact when passing through or working. It can effectively prevent dust, sparks from flying around, UV radiation, damage to human eyes
during welding, and prevent sparks from flying onto other objects and causing combustion.
produce these sheet metal parts by stamping process , it will be in high rate and economy than laser cutting,
we developped the stamping die in house, design and manufacture many kinds of bracket for the rail in different position.
for these bracket need to match the track rail,and roller,so we need to control the size of the rail and bracket,
welding process is widely used for these parts,easy to get the structure we designed. and save material or produce cost.
material is Mild steel, galvanized steel,also we supply zinc plating for them,and assemble the screw,bolt or nut,etc,
Usage situation
the curtain track trail bracket can be used for door pvc curtain, such as the supermarket, garage,warehouse partition wall, isolate the different parts by the soft wall.
workplace shield,such as the grinding room,painting room,welding room,etc.they can divide the manufacturing spot from each other.
freezers, refrigerated warehouses, ice making plants, warehouse industries, transportation and sales centers, food factories, feed factories, chemical factories, pharmaceutical factories, electronics factories, machinery factories, welding factories, fireproof factories, printing factories, sterile rooms, computer rooms, offices, supermarkets, fresh markets, restaurant kitchens, etc. Any size or shape of entrance or functional compartment can be used.