Track Pulley
Service Detail from Running Industry Co., Ltd
Track structures are widely used in industrial production and daily life, For example, safety isolation doors for equipment, welding protective curtains, paint spraying rooms, polishing rooms, furniture curtains,
The core function of track rollers is to convert sliding friction into rolling friction to reduce resistance, and provide load-bearing, guiding, and derailment prevention constraints to ensure smooth and precise operation of equipment along the track core functionality
Reduce drag and increase efficiency: Replace sliding friction with rolling friction to significantly reduce motion resistance (such as reducing switch rail switching force by 30% -50%), reduce driving load, and improve response speed.
Load bearing support: It carries the self weight and dynamic load of the equipment, evenly distributes concentrated stress to the track, and prevents local deformation or structural fatigue.
Guided positioning: By coordinating the wheel rim with the side of the track (including horizontal/vertical positioning wheels), lateral swinging and vertical jumping are restricted to ensure millimeter level trajectory accuracy. Anti slip stability: provides counter pressure or clamping force, resists acceleration/deceleration inertia and external disturbances, and prevents equipment from derailing or overturning
We can not only provide customized processing of tracks for customers, but also offer various plastic and metal pulleys, The characteristics of plastic pulleys are low rolling noise, balanced wear resistance, friction coefficient, and shock absorption effect, low load-bearing capacity, and easy aging over time, resulting in low cost, After designing the size of the metal pulley, it has good rigidity and long service life, especially in harsh working conditions such as chemical plants and outdoor environments.
We generally use metal and can embed rolling bearings to improve rolling performance. There are many micro bearing enterprises in Ningbo area that can adapt various types of bearings for customers,
Due to the different designs of the tracks, various pulleys need to be adapted. We can provide customers with the entire process service from design, manufacturing to assembly,