Oil Sight Glass

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

Supply liquid level mirrors, oil gauges, ventilation caps, exhaust caps, air filters, pressure ventilation caps, oil cups, positioning oil cups, L-shaped oil cups, and other components for various reducers, air compressors, water tanks, oil tanks, etc

equipped with kinds of cnc machines to produce these parts, and also the speical assemble line,accept the standard and customize parts for customer,

serve the industry: Metallurgy, petroleum, mining, construction machinery, agricultural machinery, construction, chemical industry, machine tools, etc. lubrication and hydraulic systems

Materials: Aluminum alloy 6061, brass, stainless steel 304, carbon steel, die cast aluminum alloy,

Observation mirror material: white glass, tempered glass, high borosilicate glass, polyurethane PC

Sealing ring material: Nitrile rubber, NBR60? FKM70 fluororubber, silicone, PC? EPDM rubber

Material of sealing ring at thread: Nitrile rubber, Fluororubber, Silicone, PC? EPDM rubber

Operating temperature range: -20-200

Suggested working pressure:<2.5MPa

The product name is

1.Mirror glass (large hexaginal flat gasket seal saffold hollow) metric.

2.Mirror glass(all hexagonal flat gasket seal) metri

3.Mirror glass(all hexagonal flat gasket seal) inch

4.Mirror glass(round hexagoal  O-ring seal)

5.Mirror plexiglass(round hexagonal O-ring seal)

6.Mirror plexiglass(round hexagonal gasket seal)

7.Copper oil mark(round hexagonal O-ring seal)

8.Mirror plexiglass (round hexagonal flat gasket seal)

9.Bottom copper filter vent cap

10.Aluminium vent cap

11.Mirror glass (Large hexagoanl flat gasket seal scaffold hollow )metric

12.Vent valve (stainless steel pre-pressure type)

13.Brass pressure vent cap

14.Nylon Cap

15.Negative pressure valve

16.Pressure relief valve,

17.Copper drip nozzle-iron oil nozzle,