Air/Spring brake actuator
Service Detail from Running Industry Co., Ltd
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car.
The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder.
there are following type:
S-cam brake chamber
air disc brake chamber
wedge brake chamber
special brake chamber
slack adjuster
air&hydraulic brake actuator
Part Number: TB-3030SW306
Chamber Style: Double Diaphragm
Distance Between Bolts: 120.7mm
Port Threads: 3/8"-18 NPTF
Stroke: 2.5" (63.5 mm Standard Stroke)
Pushrod Length when caged: 3.06"
Reference No. : MGM: 3430955(TR3030)
Type: T30/30 S-cam
Max Working Pressure: 1.03Mpa
Working Temperature: -40°C~+80°C
Life Time:
Service chamber: above 1,000,000 times
Parking chamber: above 200,000 times
Leading Standard: SAE J1469
Finish: E-coating/Zinc-plated
Weight(kg) : 8.6
Customized service: Laser logo-MOQ:100pcs
Outer packaging customization: 500pcs
Pattern customization: 500pcs