Flexible PVC coupling

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,

we holding the ability for whole solution for these parts,

Type:

Standard no hub coupling

Heavy duty no hub coupling

Flexible coupling

Flexible tees&elbows

Flexible caps

Drain&trap connector

Tubular drain pipe connector

Dishwasher drain connector

Hose grip clothes washer connector

J trap

downspout connector

flexible dounts

Material:

flexible PVC

300 stainless steel,

Neoprene,

Size:

1-1/4"x1-1/4"

1-1/2"x1-1/2"

2"x2"

3"x3"

4"x4"

5"x5"

6"x6"

8"x8"

10"x10"

1-1/4"x1-1/2"

2"x1-1/2"

3"x2"

4"x3"

6"x4"