SAE flange adapter

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system,

engineer develop many type for different purpose,  and design these flanges as standard parts, it is easy for the engineer design and manufacturing,

we supply forging adapter with O-ring sealing groove,kinds of thread under the 

standard 

SAEJ518,JB/ZQ4187,ISO6162,ISO6164.

Working pressure:

The maximum recommended working pressure is indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C.

SAE split flange halves, we cover 

1/2" to 5",

3000PSI to 6000PSI, 

style can be FH,HF,VF.HVF VFM/VFU

Material:

Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel flange parts, we have two series, one is made from AlSl304/321, another one is made from AlSl316L

Surface protection:

Normally we have three kinds of surface protection for flange parts and fittings, these areCr+3 white zinked(CFX), Ni-Zn zinked (ZN) and blank oiled. The surface protectionof parts normally delivered is indicated in each single article for choice

Bolts used:  As far as requied flange parts connection can be supplied with bolts,normally bolts used are high tension grade 10.9/12.9 (DIN912-10.9/12.9) with the black surface, and also bolts with zink surface of DIN912-8.8 can be supplied if need.

Al flange parts in our catalogue are sealing with O-ring, normally in materlal buna 90 shore, viton 90 shore is optional.

Type:

SAE flangesplit halves&clamp

SAE flange welding coupling

SAE flange adapters

SAE male thread flange

SAE female thread flange

SAE socket welding flange

SAE butt welding flange

SAE closed flange

SAE flange for ball valve

SAE flange with testing point

SAE transforming flange

SAE connector flange

SAE flange sheet

SAE suction hose flange

Pump flange connection

ISO6164 square flange

CEtop square flange

JIS B2291 socket welding square flange

Flare flanges and retain ring flanges

Fange T-block

DIN 2633 flange

Reservior adapter

Any demand please contact us for sending the catalogue:

 https://www.runningind.com/catalogue/SAE-Flange-Running.zip