Windows Al/Zn casting

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

The application of die cast aluminum zinc alloy in doors and windows is mainly reflected in its unique material characteristics and manufacturing processes. ‌

Material characteristics

Die cast aluminum zinc alloy is composed of zinc and other metallic elements such as aluminum, copper, magnesium, etc., and has the following characteristics:

High strength: Zinc alloy material has high strength and can withstand external impact, ensuring the safety performance of doors and windows.

Corrosion resistance: Zinc alloy has good corrosion resistance and can effectively resist the influence of external environment, extending the service life of doors and windows.

Easy to process: Zinc alloy material has good fluidity and can be manufactured into various complex shapes and details, meeting the needs of complex design and styling.

Advantages:

High strength and stability: Zinc alloy doors and windows have high strength and stability, which can effectively withstand external impact and ensure safety performance.

Corrosion resistance: Zinc alloy material has good corrosion resistance and can resist various harsh weather conditions, extending its service life.

Beautiful and practical: Zinc alloy can achieve complex designs and shapes, meeting the needs of different occasions.

Application scenarios:

Villas and self built houses: Zinc alloy doors are suitable for places such as villas and self built houses that require high safety and durability.

 

we produce many types of Door and Window safety system bracket material is 

Zamak 5#((ASTM AC41A Zinc alloy 4-1) by die-casting  with zinc plating.  

Die-casting materials  can be Zamak 2#(ASTM AC43A)?Zamak 3 (ASTM AG40A)?Zamak 7 (ASTM AG40B)  

We also can supply Door and Window sliding wheels system