nonferrous metals forging

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

Strong corrosion resistance: Copper joints have excellent corrosion resistance, even if exposed to air or corrosive substances for a long time, they will not rust or corrode. This makes copper joints widely used in fields such as marine engineering, chemical engineering, and petroleum.

Good processability: Copper joints are easy to process and undergo plastic deformation, and can be manufactured through various methods such as forging, cold extrusion, cold drawing, casting, and welding. Its shape can be customized according to needs, making it convenient for production and processing.

Reusable: Copper connectors can be reused. If it is necessary to replace wires or repair equipment, only the copper connector needs to be replaced, without the need to replace the entire equipment or project, thereby reducing costs.

Easy to use: Copper wire terminals are very convenient to use and can easily achieve connections that meet practical requirements. When the wire connections are closely adjacent, it can improve insulation safety and prevent wire branching.the brass have a good mechanical and chemical property,for copper is expensive,and the brass is easy forming at low temperature, so we usually hot forging the brass to save material and reduce the machining allowance

We can manufacture brass hot forged parts,or some brass bar parts.we machining the material such as  the lead brass,Zinc brass,

These parts can be used for pipe systems, refrigeration, and hydraulic. ,electric appliance,

we can precision cnc machining the brass with many standard threads,metric, inch,such as GB,Metric,  NPT, UNF, UNC, BSW, BSF, NPS, ACME, etc. 

base on the strong raw material supply chain, we can find the raw material for customer on the local market, 

and get  as low as possible MOQ material for customer,we have supplied many kinds of brass parts to USA, Eur etc.