petrochemical engineering pipe part
Service Detail from Running Industry Co., Ltd
The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc
We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese, and European standard series to meet the various needs of customers,
The main processes include:
1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing
2. Die casting process: Some plastic or zinc alloy joints are formed by die casting, and the surface can be galvanized, sandblasted or chrome plated
3. Welding process: Welded pipe joints are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments
The materials include stainless steel (316L), alloy steel (high temperature and high pressure resistance), and carbon steel (non corrosive environment)
We can process various threads according to customers, including straight pipe threads, tapered pipe threads, etc., and meet the requirements of the go no-go gauge.
Years of experience and sophisticated equipment will provide customers with cost-effective solutions.