pneumatic fitting

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

The main functions of quick connectors include convenience, speed, safety, reliability, and cost reduction. In the industrial field, quick couplings can be easily disassembled and connected, improving work efficiency and productivity. Compared with traditional threaded connections and welding methods, quick couplings have the characteristics of tight connection, good sealing, and less air leakage, thus avoiding safety hazards in the workplace. In addition, quick connectors do not require extensive processing and installation, so material costs, labor costs, and installation and maintenance costs are relatively low. ‌

Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and are widely used in industries such as machinery, aviation, and automobiles. In agricultural production, quick couplings can easily connect water pumps, sprinkler irrigation pipelines, and fertilizer feeding pipelines, improving agricultural production efficiency. In the field of construction and decoration, quick couplings are also widely used for connecting water pipes, assembling furniture, and other aspects.

The classification of quick connectors includes air quick connectors, oxygen fuel gas quick connectors, gas liquid shared quick connectors, oil pressure quick connectors, inert gas quick connectors, cooling water temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections.

 

there are many quick pipe couplings parts with kinds of  thread types, such as GB, DIN, UNF, UNC, NPT. 

We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,

These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. 

material can be alloy steel, stainless steel, brass alloy ,aluminium alloy , POM, Nylon,ABS  etc.

equipped with the special cnc machining, we can produce these coupling with very fast rate,can meet your large PO request,

 

We can produce multi-axis CNC precison machined parts, 

potential applications can be 

wind power shaft, 

medical equipment parts,

filter parts, 

half-axis, 

valve, 

cement machinery parts, 

shafts  gears, 

hydraulic fittings, 

hydraulic valves, 

hydraulic pumps, 

pipe fittings&pneumatic parts, 

hydraulic couplings, 

hydraulic components, 

steering wheel, etc.

surface treatment?zinc plating, dacromet,

post machining: we supply the assemble for these parts with O-ring, fastener,plastic, bearing, spring,etc.