precision dry sealing adapter

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

The specific advantages of dry sealing adapter are as follows:

Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space

Long service life of cabinet: Dry sealed gas cabinets have a longer service life, reducing the frequency of equipment replacement.

Constant exhaust pressure: Dry seals can maintain a constant exhaust pressure, improving the stability of the system.

Low foundation bearing pressure: Dry sealed gas cabinets have lower requirements for the foundation, reducing the pressure borne by the foundation.

Material:   stainless steel, 316L. 304L, Aluminium alloy

Inspection: CMM, roughness testor, welding line penetration testing, special gauge testing, 

These advantages have gradually replaced traditional wet seals in modern industry, especially playing a dominant role in fuel gas transmission and distribution processes.