tractor footplate

Service Detail from Running Industry Co., Ltd

More Info Email Supplier Request a Quote

we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts.

we equipped with stamping machine ,laser cutting machine,CO2 welding robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process,

Material selection:
Choosing the appropriate material is the first step in manufacturing pedals. Common materials include metal (such as steel) and plastic. Metal materials such as steel have higher strength and durability, while plastic materials are lighter and lower in cost.
the material can be carbon steel, high strength alloy steel, Q355,checkered plate,


Design and Manufacturing:
Design the shape and size of the pedal according to the design and usage requirements of the tractor. After the design is completed, CNC (Computer Numerical Control) machine tools are used for cutting and forming. For metal materials, stamping or casting may also be required; For plastic materials, injection molding is usually used.


Surface treatment:
In order to increase the wear resistance and slip resistance of the pedal, the surface of the pedal is usually treated. Common treatment methods include spraying anti slip coatings, galvanizing, or powder coating