Sustainable Cable Design Using Polyurethane Sheath
Featured Product from SAB BRÖCKSKES GmbH & Co. KG
Drag chain-compatible control and data cables in industrial applications must meet demanding requirements for resilience, mechanical performance, and operational safety.
In addition to these functional criteria, there is an increasing focus on reducing material usage and environmental impact through slimmer cable designs with lower weight. These factors contribute not only to lower material and transport costs but also to reduced energy consumption in drag chain applications.
One approach to achieving these goals is the use of bio-based or CO?-reduced polyurethane (PUR) sheathing materials. By partially replacing fossil-based components with plant-derived oils, it is possible to reduce the carbon footprint of a cable without compromising mechanical or chemical resistance. Modern bio-based PUR sheaths can withstand millions of bending cycles, tight bending radii, and extreme temperature ranges, making them suitable for long-term industrial applications with expected lifetimes of 20 years or more.
In addition to weight reduction, advanced cable designs can improve energy efficiency in automated systems. Thinner insulation and sheath layers, combined with optimized conductor arrangements, reduce the overall cable mass and drag forces in moving applications. Extensive testing - including bending, aging, chemical exposure, and environmental stress simulations - ensures that these cables meet stringent industry standards for performance and safety.
The use of bio-based materials also aligns with broader corporate sustainability goals, such as minimizing reliance on fossil resources, reducing greenhouse gas emissions, and integrating renewable energy into production processes. Beyond polyurethane, other polymeric materials, including polyethylene and polyvinyl chloride, are increasingly available with renewable content. Selection of the appropriate material depends on mechanical stress requirements, chemical exposure, and environmental conditions.
Sustainable cable design is not only about material selection but also about system-level efficiency. Lighter cables reduce drive energy in automated machinery, while halogen-free, flame-retardant sheaths minimize fire hazards. Proper design ensures compliance with international standards for chemical resistance, ozone, UV, and temperature performance.
In summary, combining lightweight cable design with bio-based materials provides a viable pathway for reducing the environmental impact of industrial control and data cables. The technical principles behind this approach can be applied across multiple industries, from robotics and automation to transportation and energy systems, supporting both operational efficiency and sustainability objectives.