Scanology Unveils NimbleTrack Gen2
Featured Product from SCANOLOGY
Scanology proudly announces the launch of NimbleTrack Gen2, its all-new wireless optical 3D scanning system. Combining wireless freedom, non-target scanning, precise measurements, and unmatched portability, NimbleTrack Gen2 redefines efficiency and adaptability for parts of all sizes—from intricate components to massive assemblies. This next-generation system sets a new standard for smart, high-performance 3D measurement.
Track Further, Scan Bigger
Equipped with edge calibration algorithms and a robust CFFIM structure, NimbleTrack Gen2 offers a tracking distance of up to 4.2 meters, making it ideal for small to mid-sized objects while maintaining precision for large and extra-large parts.
Accuracy You Can Trust
Powered by our metrology-grade hardware and in-house developed algorithms, this mode delivers up to 0.025-mm system accuracy and 0.059-mm volumetric accuracy—marker-free and ideal for dynamic scanning of small to mid-sized parts.
Lightning-fast Scanning
Next-generation edge computing in both the scanner and tracker enables smooth, high-speed scanning at 120 FPS. In high-speed mode, NimbleTrack Gen2 achieves a scan rate of 6.63 million measurements per second using 27 blue laser crosses. Even complex surfaces and fine details are captured rapidly and accurately, boosting productivity in industrial inspection.
Flexible Dual Modes
The NimbleTrack Gen2 features an innovative dual-mode system that combines optical 3D scanning with handheld wide-area scanning, offering the flexibility to meet diverse measurement needs. Thanks to its integrated laser projection, the tracker can be used as a handheld 3D scanner to capture point clouds. This mode boosts the range and flexibility of scanning—ideal for measuring large parts with high precision.
NimbleTrack Gen2 incorporates adaptive photogrammetry technology, ensuring exceptional accuracy for both long and short measurement distances. It eliminates cumulative errors and ensures consistent volumetric accuracy, delivering high-precision results for both large-scale and detailed measurements.
Fully Wireless and Mobile
True wireless freedom means NimbleTrack Gen2 can operate anywhere—indoors, outdoors, in power-limited areas, or on oversized and confined parts. High-performance batteries and advanced edge computing ensure stable, high-speed data transmission for seamless, efficient 3D measurements.
Versatile Applications
Custom Adapter
It can be paired with custom adapters to capture 6D pose of target objects in real time. The system accurately tracks pose deviations even in vibrating or complex environments, which is ideal for crash testing, aerospace equipment assembly, robot calibration, and absolute-accuracy correction.
Optical Probe
It can be paired with a tracking i-Probe to probe inaccessible areas such as reference holes and hidden points. This contact measurement probe can ensure precise results with both wired and wireless options.
Intelligent Edge Inspection
NimbleTrack boasts an optional module of precise edge detection, which is enabled by gray-value measurement. Users can inspect closed features such as holes, slots, edges precisely and obtain information such as positions and diameters.
With NimbleTrack Gen2, Scanology empowers industries with further reach, faster scanning, and mightier precision, transforming how 3D measurement and inspection are performed.