Intelligent and Wireless Large-area 3D Scanner

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

SCANOLOGY is redefining large-scale 3D measurement with the launch of the KSCAN-X, an intelligent, wireless 3D scanner designed for seamless, high-precision scanning of medium, large and ultra-large parts. Equipped with cutting-edge wireless technology and adaptive photogrammetry, the KSCAN-X sets a new benchmark for efficiency and accuracy across industries such as aerospace, heavy industry, and rail transportation.

Truly Wireless Scanning for Ultimate Flexibility

The KSCAN-X is a fully wireless device, enabling unrestricted scanning even in power-limited environments, at heights, or in remote locations. Designed for efficiency and ease of use, it features:

? Robust on-board processing for handling large datasets with ease.

? Dual-battery system for uninterrupted, cable-free operation.

? Dual-WNIC design technology for stable, high-speed data transfer.

 

Ultra-Wide Scanning Area & Extended Depth of Field

The KSCAN-X’s ultra-large scanning area of up to 2.6m × 1.8m and an impressive depth of field from 0.3m to 2.5m make it the ideal solution for scanning objects of varying sizes with high efficiency and precision.

Next-Level Speed and Accuracy

Powered by quad-cross blue laser technology and a high-frame-rate processing chip, the KSCAN-X ensures rapid and seamless scanning even in harsh environments. Key features include:

? 4 × 21 quad-cross blue laser lines for high-speed large-area

? scanning.6,450,000 measurements per second for fast data capture.

? Scanning rate up to 180 FPS, enabling smoother, more efficient scanning with fewer markers.

Versatile Applications for Various Industries

The KSCAN-X adapts to diverse scanning needs with specialized scanning modes:

? Ultra-Large Parts, High Efficiency: Captures extensive surfaces in a single scan, leveraging adaptive photogrammetry for superior long-distance accuracy. It achieves exceptional accuracy of up to 0.075 mm, with volumetric accuracy reaching 0.075 mm + 0.010 mm/m.

? Medium to Large-Sized Parts, Fine Detail Capture: Offers 0.030 mm accuracy to ensure precise quality inspection, even for complex curves and fine features.

? Deep Hole Measurement, No Blind Spots: With a dedicated blue laser line, the KSCAN-X excels at scanning hard-to-reach areas like pipe interiors and gear teeth.

Designed for Comfort and Efficiency

The KSCAN-X blends power with ergonomic design, ensuring seamless operation and a fatigue-free user experience:

? Well-structured visual framework highlights key components like the camera lens and laser system, making operation seamless.

? Engineered for comfort and efficiency, it ensures a secure grip and fatigue-free use, even during long scanning sessions.

? Designed with both ergonomics and aesthetics in mind, KSCAN-X combines sharp, dynamic lines with a balanced, intuitive layout. 

Next-Gen Metrology Software Integration

Powered by the next-gen DefinSight platform, KSCAN-X is built for industrial-grade 3D scanning and inspection, offering an intuitive interface, broad compatibility, and high-speed data processing for an enhanced metrology experience.

? Easy to Use: Smart, streamlined workflows for effortless operation.

? For Everyone: Designed for both beginners and experts.

? Seamless Scanning: Instant startup with real-time data capture and packaging.

? High-Resolution Detail: Supports real-time mesh visualization for faster data capture and finer data quality.

 

Revolutionizing 3D Scanning with Wireless Freedom

With its combination of wireless operation, high-speed performance, and ultra-precise accuracy, the KSCAN-X is set to transform large-area 3D scanning for industrial applications. Whether used in manufacturing, quality control, or complex engineering projects, the KSCAN-X delivers unparalleled efficiency, precision, and ease of use.