SIMSCAN-S Gen2: Confidence in Every Surface

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

As industries such as aerospace and precision machining demand tighter tolerances and stricter GD&T control, manufacturers need more than fast data capture—they need confidence in every critical surface. With enhanced sphericity and flatness control built directly into its accuracy system, the SIMSCAN-S Gen2 keeps precision as the foundation and further ensures geometric fidelity and detailed measurements.

Ideal for high-precision machined and complex parts, the SIMSCAN-S Gen2 is designed to make precision scanning faster, more detailed, and more reliable than ever.

From Accurate Measurement to Assured Geometry

With enhanced optics and advanced algorithms, SIMSCAN-S Gen2 delivers accuracy of 0.015 mm. Thanks to its sophisticated sphericity and flatness control, it captures both precise dimensions and surface deviations.

The system ensures highly detailed measurements and strengthens verification at the feature level. It enables more dependable control of GD&T-critical characteristics, including functional surfaces, precision-machined features, and assembly-defining geometries.

This makes it ideal for high-end manufacturing environments such as aerospace and advanced machining. Compliant with ISO 10360, the SIMSCAN-S Gen2 ensures results you can trust worldwide.

Sphericity
0.025 mm

Flatness
0.035 mm

Accuracy
0.015 mm

Volumetric Accuracy
0.015 + 0.03 mm/m

ISO Standard 

ISO 10360

Compact and Easy to Use

The 3D scanner’s ergonomic design and new detachable charging base make it compact and easy to use.

It also comes with an intuitive display, which lets you view and monitor data in real time, helping you scan faster and work more efficiently.

Go Lighter. Go Wireless

Work freely with a lightweight and fully wireless device. Built with a magnesium-alloy housing, it weighs just 560 g for easy handling. Powered by edge computing and wireless data transfer, it delivers true wireless freedom—whether tackling confined spaces or working at height. Stable data transfer and efficient processing ensure smooth, reliable performance throughout your workflow.

Weight

560 g

Capture More. Scan Faster

Handle complex parts with ease using 108 quad-crossed blue laser lines, a measurement rate of up to 8,100,000 measurements/s, and a frame rate up to 180 FPS. Capture massive amounts of 3D data instantly, enjoy smooth, lag-free scanning, and stay productive—even when working with demanding geometries.

Blue Laser Lines in Total

126 lines

Max Measurement Rate
8,100,000 measurements/s

Max Frame Rate

180 FPS

Scan Where Others Can’t

Get reliable results even in the most hard-to-reach areas. Thanks to its short-baseline camera design, SIMSCAN-S Gen2 easily captures gaps, deep holes, slots, and channels with a steep viewing angle. No matter how complex the part, you get complete and accurate 3D data you can trust for inspection, design, and reverse engineering.

One Scanner. Any Job.

Switch effortlessly between ultra-fast scanning, hyperfine scanning, and deep hole scanning. Capture the overall geometry in seconds, zoom in on fine details, and capture deep and hidden features with confidence. One device adapts to your task—without slowing you down.

Work Smarter with DefinSight

From scanning to analysis, everything happens in one place. DefinSight, SCANOLOGY’s all-in-one 3D digitization software, keeps your workflow simple, fast, and intuitive—so you spend less time processing data and more time making decisions.