High-Precision Scanning Without Limits

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

Built for Large Parts, Complex Sites, and Faster Decisions

  • Wireless Operation for Greater Mobility
    KSCAN-X removes cable restrictions from large-scale measurement. With built-in processing, dual batteries, and dual-WNIC data transmission, it supports stable, flexible scanning in workshops, outdoor sites, elevated areas, and power-limited environments.
  • Wide-Area Capture for Higher Productivity
    With a scanning area of up to 2.6 m × 1.8 m and a depth of field from 0.3 m to 2.5 m, KSCAN-X helps users capture large surfaces efficiently, reducing repeated repositioning and improving workflow continuity.
  • Fast Scanning for Demanding Industrial Tasks
    Featuring 4 × 21 quad-cross blue laser lines, a scanning rate of up to 180 FPS, and up to 6,450,000 measurements per second, KSCAN-X accelerates data acquisition while maintaining smooth, reliable performance.
  • Accuracy for Both Large-Scale and Detailed Inspection
    For ultra-large parts, KSCAN-X achieves accuracy up to 0.075 mm and volumetric accuracy of 0.075 mm + 0.010 mm/m. For medium to large parts and detailed features, it delivers accuracy up to 0.030 mm, supporting precise inspection of curves, edges, and complex geometries.
  • Adaptive Photogrammetry for Long-Distance Measurement
    Integrated adaptive photogrammetry enhances accuracy over large measurement volumes, making KSCAN-X suitable for aerospace structures, rail components, heavy machinery, energy equipment, and other large industrial assets.
  • Deep-Hole Scanning with Fewer Blind Spots
    A dedicated blue laser line enables better access to challenging areas such as pipe interiors, gear teeth, slots, and recessed features, helping professionals capture more complete data for inspection and reverse engineering.
  • DefinSight Software for Streamlined Workflows
    Powered by DefinSight, KSCAN-X supports real-time data capture, mesh visualization, and intelligent processing. It helps engineers move from scanning to inspection or modeling more efficiently, improving confidence in quality decisions.
  • Designed for Long On-Site Use
    Its ergonomic structure, secure grip, and balanced design reduce fatigue during extended scanning sessions, giving operators better control in complex measurement scenarios.