3D Probing System--TrackProbe
Featured Product from SCANOLOGY
The TrackProbe is a 3D probing system that combines the advantages of optical tracking and probing. It can measure complex geometries and features with high accuracy and efficiency.
The TrackProbe 3D probing system, consisting of a handheld probe i-Probe and the latest optical tracker i-Tracker, is designed for metrology-level measurements.
It is highly precise, portable, and easy to use, which ensures high-quality measurements for parts in large measurement volumes, at long distances, and in harsh conditions.
TrackProbe is a system that allows you to perform 3D measurements with high accuracy and flexibility.
You can use it for various tasks on the shop floor, such as fixture adjustment, benchmark marking, and geometric and dimensional inspection of engineering machinery. TrackProbe can handle both small and large parts and has no constraints on the measurement situation.
Extensive Measurement
When combined with i-Tracker, which has a large field-of-view, i-Probe can measure parts in a distance of up to 6 meters. The tracking distance can be extended and reach 10 meters. Its wide-area measurement enables it to measure large-sized parts with high accuracy and excellent performance.
Precise Metrology-grade Results
TrackProbe adopts high-precision optical tracking and robust algorithms to measure the shapes and GD&T of different parts with high accuracy. The volume accuracy is 0.089 mm for 49.0 m³, 0.067 mm for 28.6 m³, and 0.049 mm for 10.4m³.
Excellent for Deep Hidden Points
Thanks to its 500-mm length (excluding the stylus), and sophisticated algorithm, the i-Probe can measure reference holes, hidden points or hard-to-reach areas with ease and high accuracy even when some of its targets are blocked.
This makes it flexible to measure and adaptive to various structures. It is especially suitable for measuring automotive parts, complex structures of aviation components, pipelines, holes, and irregular parts.
Non-stop Measurement and Easy Movement
The probe locations can be approached from any angle as long as the i-Probe is within the optical tracker cameras’ field of view. i-Probe’s poses can be tracked and mapped to the coordinate systems in real-time by the tracker so that it can measure continuously without the need to reposition.
Based on advanced software and positioning algorithms, only a few markers are needed for the i-Tracker to move and continue tracking the i-Probe. It greatly simplifies the movement and measurement processes and it is powerful to obtain data of large parts in a long distance.
Flexible and Portable for Free Measurement
TrackProbe is a handheld probing system, which makes it possible to be used in any setting and for parts of any size without fixing.
Two Modes of Data Transfer
TrackProbe offers both wired and wireless data transfer options. The wireless mode allows users to measure on-site without any mechanical or cable constraints, while the wired mode ensures extra safety and reliability for data transfer in special situations.
Seamless Switch Between Scanning and Probing
Our self-developed 3D software TViewer can automatically unify the coordinate systems of scan data and probing data so that users can switch between scanning and probing with ease, which offers smoother measurement experiences.
Diverse Uses
The i-Probe is lightweight, portable, and reliable. It can be operated in various settings regardless of vibrations, temperature changes, humidity, and lighting.
With dynamic referencing, it can calculate and correct position deviations to achieve high-precision measurements on shop floors or outdoors. It can deal with complex surfaces, high-precision parts, or large-scale parts without any problem.
About SCANOLOGY
SCANTECH (HANGZHOU) CO., LTD. is a global provider of comprehensive 3D solutions. We specialize in R&D, production, and sales of 3D scanners and 3D systems and boast a long history of developing hardware and software.
We offer two main product categories: industrial high-precision 3D scanners and professional, cost-effective 3D scanners,
Including:
- Portable 3D Scanners,
- Tracking 3D Scanners,
- Industrial Automated 3D Systems,
- Professional Color 3D Scanners.