Advanced Wireless 3D Scanning System
Featured Product from SCANOLOGY
NimbleTrack Gen2 delivers high-precision, wireless optical 3D scanning for parts of all sizes, with flexible scanning modes and exceptional accuracy.
Product Features:
- Long Tracking Distance: The NimbleTrack Gen2 offers up to 4.2 meters of tracking distance, making it ideal for both small and large parts while maintaining high precision.
- Metrology-Grade Accuracy: Achieves up to 0.025-mm system accuracy and 0.059-mm volumetric accuracy, with marker-free scanning for dynamic measurements.
- High-Speed Scanning: Supports 120 FPS scanning at up to 6.63 million measurements per second, capturing fine details on complex surfaces quickly and accurately.
- Dual-Mode Flexibility: Combines handheld optical 3D scanning with wide-area scanning for versatile measurements. It can also track with laser projection for large part scanning.
- Wireless and Mobile: Fully wireless operation for mobility, ideal for both indoor and outdoor environments, with high-performance batteries and edge computing ensuring efficient data transmission.
- Adaptive Photogrammetry: Ensures exceptional accuracy across both short and long measurement distances, eliminating cumulative errors for consistent results.
How It Helps Engineers:
- Engineers can perform dynamic, marker-free scanning of a variety of parts, from intricate components to large assemblies, with high accuracy and without the need for additional markers.
- The dual-mode functionality provides flexibility to switch between handheld and wide-area scanning for different project requirements, increasing operational efficiency.
- Real-time pose tracking and edge detection allow for precise measurements in challenging environments like crash testing, aerospace, and robot calibration, reducing errors in complex operations.
- Wireless operation enables engineers to scan parts in confined or power-limited areas, improving their workflow on-site without needing additional setup or power sources.
More Featured Products