10 Gigabit Optical Repeater Bit-Driver
Featured Product from S.I. Tech, Inc.
FEATURES for Model 2092
- Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order
- No Regeneration
- Powered by S.I.Tech #2164 Power Supply
- Multimode or single mode option
- Status indicators
- Single fiber option
- Convert multimode to single mode
S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber.
More Featured Products