Do you have clustered terminal situations?

Featured Product from S.I. Tech, Inc.

More Info Email Supplier Request a Quote

 Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer

S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent.

Model 2016 is a sixteen channel communications system, providing 16 Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI interference problems for secure data transmission in noisy environments.

Status indicators show the activity of each channel and the integrity of the link. If a problem develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other fifteen channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option.