Multilam Technology
Featured Product from STAUBLI Fluid Connectors
The MULTILAM lineo family comprises the smallest one-component types of MULTILAM and is best suitable for smallest connector diameters. These various types are characterized by a good electrical conductivity, very low mating and sliding force and resistance against aggressive atmospheres. The leaf spring principle guarantees a constantly low contact resistance, very high mating cycles and high reliability in a wide temperature range.
Benefits
- Very high mating and sliding cycles up to 1 Mio.
- High resistance against aggressive atmospheres
Applications
- Communication
- Testing and measurement
- Test leads and probes
- Miniature sockets and plugs
- Signal and data transmission
- HF applications
Key features
- Very low mating and sliding force
- Suitable for highest frequencies in GHz range
- Good electrical conductivity
Design
- Parallel louvers with leaf spring principle
- Copper alloy
- Gold plating
More Featured Products