Diffusion Monitoring Systems
Featured Product from Safeguard Analytics
- Combustible Gases
- Toxics Gases
- Carbon Dioxide
- Oxygen Deficiency
- Volatile Organic Compounds
Designed for monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup, the system controller automatically configures the installed Smart Sensors, identifying pertinent data for each sensor, such as serial number, gas type, sensitivity range, most recent zero and span calibration data points, and last calibration date. User interface is accomplished using a programming magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements.
Key features:
System Controller
- System capacity 1-6 sensors (model dependent)
- Auto-configuration with Safeguard Analytics smart sensors
- LCD display HMI with color status indicators
- Serial RS-485 MODBUS RTU output
- Optional relay output
- Suitable for battery and solar power applications
Electrical
- Standard: 10-30 VDC
- Optional 90 to 240 VAC line power
- Power consumption of 2.5 to 10 watts (sensor dependent)
Environmental
- Environmental Conditions: -40?C to 50?C (-40?F to 140?F)
- 15% to 95% RH non-condensing
- NEMA 4X weatherproof enclosure
- Area Classification: Non-Hazardous locations