Powder Coating Finishing Services
Service Detail from SendCutSend
7 colors, 5 finishes
Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray
Works on various sized parts
Sheet metal parts from 1″ x 3″ up to 30″ x 36″ (flat sizes)
Available on 7 metals
Available on most sheet metals greater than .040″ in thickness
Increase the life of your parts
Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing to be redone
Added durability in a variety of colors and finishes
Powder coating is one of the strongest finishes available. It’s impact, chemical, and weather resistant. To prove just how durable it is, we put some of our powder coated materials to the test.
Powder coating works with almost any metal
If a material can hold an electrostatic charge and withstand heat, it can be powder coated. SendCutSend currently offers several grades of aluminum, steel, and stainless steel for our in-house powder coating.