Encoder Designed for Many Applications

Featured Product from Sensata Technologies

More Info Email Supplier Request a Quote

The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding.

The encoder meets IP66 sealing requirements when ordered with the shaft seal and one of the available connectors.

Applications

• Machine control
• Process control and automation
• Agricultural machinery
• Robotics
• Food processing
• Metering operations

See Options