OXY-ProXT – Oxygen Transmitter
Featured Product from Sensore Electronic GmbH
The OXY-ProXT uses SMART sensors based on O? diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O? reference. The resulting calibration data is stored within the sensor. Upon connection, calibration, and operating parameters are automatically uploaded into the transmitter, allowing a true plug-and-play approach in the application.
The transmitter is compatible with many sensors and thread/flange types from the SENSORE product range.
The OXY-ProXT is a single-channel / single-range solution.
The OXY-ProXT2 is the dual-channel version of the platform, designed for applications requiring either two independent oxygen measurements or a combined coarse and fine range. In Configuration B, the fine-range 0…1.25% O? sensor provides high-resolution measurement at low oxygen concentrations, making it ideal for precise process O? monitoring.