EDAB M1

Featured Product from Sensore Electronic GmbH

More Info Email Supplier Request a Quote

The EDAB M1 is a compact sensor interface module developed to optimize the operation and integration of amperometric oxygen sensors in OEM systems and measurement equipment. By combining sensor control, temperature regulation, and signal processing within a single module, it provides a practical solution for manufacturers developing oxygen monitoring devices.

A microcontroller-based temperature control system maintains stable sensor operating conditions, minimizing the influence of ambient temperature variations on measurement performance. The sensor signal is processed and linearized internally, providing a more accessible output for system integration and reducing the complexity of external electronics.

The module offers two communication options to support different system architectures:

• 0–5 V analog output for straightforward integration into control systems
• RS232 digital interface for communication, configuration, and data handling

Its compact design enables flexible installation and connectivity options, making it suitable for a wide range of applications where reliable oxygen measurement and simplified electronics integration are required.

The EDAB M1 is designed exclusively for use with amperometric oxygen sensors and provides a stable interface between the sensing element and the customer's control or monitoring system. This makes it suitable for OEM equipment manufacturers looking to reduce development effort while maintaining control over their final system design. 

Typical applications include oxygen monitoring instruments, laboratory equipment, medical devices, industrial process monitoring systems, and customized analytical solutions requiring dependable sensor operation.

Combining integrated temperature management, signal conditioning, and flexible communication options, the EDAB M1 provides an efficient electronics platform for accurate and reliable oxygen sensor integration.