- Trained on our vast library of engineering resources.

Precision Electric Control Valve TRC250

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

The TRC250 Precision Electric Control Valve provides excellent precision and reliability for critical fluid control applications. Designed with a focus on durability and performance, this valve is engineered to excel in demanding environments such as water treatment facilities, chemical plants, and aerospace industries.

Key Features:

  • High Precision: Equipped with imported precision electric actuators, ensuring precise control even at low flow rates.
  • Long Service Life: Constructed from high-grade materials including 316L, 2507, and 904L, guaranteeing longevity and minimal maintenance requirements.
  • Compact Design: Its compact structure and versatile sizing options make installation seamless and adaptable to various flow requirements.
  • Specialized Applications: Customized for specialized conditions such as waste leachate, seawater desalination, and industrial wastewater treatment, ensuring outstanding performance in challenging environments.
  • Remote Control: With electric adjustment capabilities, the valve facilitates easy remote control, enhancing operational efficiency.

Industries Served:

  • Water & Wastewater Treatment
  • Chemical Processing
  • Oil & Gas
  • Aerospace
  • Pharmaceutical Manufacturing

Ideal for:

  • Concentrated water discharge in reverse osmosis membrane systems
  • High-pressure fluid control in desalination processes
  • Precise flow regulation in critical industrial applications

With its outstanding precision, durability, and adaptability, the TRC250 Precision Electric Control Valve stands as the preferred choice for engineers and manufacturers seeking high-quality fluid control solutions.