Electric Actuated Control Valve DN100 PN160

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Key Features of Electric Actuated Control Valves:

  • Design Standard: ANSI/ISA 75.01.01 & ASME B16.34
  • Flange Standard: ASME B16.5
  • Temperature Range: -196 ~ +550°C
  • Body Materials: A216 WCB, A216WC6, A352 LCB, A351 CF8, A351 CF8M, A351 CF3M, A351 CF3
  • Size Range: 1'' ~ 24''
  • ANSI Class: 150 ~ 2500LB

Electric control valves are essential components in industrial automation, providing precise control in a variety of critical processes. Whether in oil, chemicals, power generation, or pharmaceuticals, these valves play a crucial role in maintaining the integrity and efficiency of systems.

How This Valve Helps Professional Buyers:

  • Versatile Application: Suitable for a wide range of industries, ensuring flexibility in system design.
  • Long-Lasting Performance: The high-quality body materials and wide temperature range ensure reliable performance in demanding conditions.
  • Customizable Selection: With various body materials and size options, it can be tailored to specific operational conditions.
  • Efficient Control: Ensures precise flow control, enhancing operational efficiency in automated systems.

THINKTANK experts provide detailed guidance on selecting the optimal model and operational conditions to ensure you make the best choice for your industrial needs.