Emergency Shut-Off Swing Check Valves (ESOV)
Featured Product from Shanghai Thinktank Process Management Co., Ltd
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by automatically closing the valve, thus stopping the flow and preventing further hazards. With the option for local or remote actuation, these valves provide flexibility in various industrial applications where safety is paramount.
The ESOV series offers ease of installation with ANSI flanged connections in sizes ranging from 2″ to 16″, and it is available in 150# and 300# ANSI standards. The valves are built to withstand temperatures from -20°F to 475°F, and their fire-safe fusible links ensure immediate closure during fire or high-temperature events. For engineers and safety professionals, these valves provide a reliable, cost-effective solution to mitigate risks associated with fluid, gas, or vapor systems.
By ensuring efficient flow control during hazardous conditions, ESOVs help engineers perform with greater confidence, ensuring the safety of personnel and equipment while reducing operational risks. With stringent factory testing to API 598 standards, these valves offer reliability and durability to support your system's safety requirements.
Long Description - Key Features:
Key Features:
-
Fire-Safe Fusible Link: Automatically shuts off in case of fire or excessive heat, adding extra safety during emergencies.
-
Versatile Actuation: Local and/or remote actuation allows for flexible operation in different environments.
-
Cost-Effective Safety Solution: Provides an affordable option to meet stringent safety regulations.
-
Flexible Installation: Can be installed in both horizontal and vertical positions for system design flexibility.
-
Thorough Testing: Complies with API 598 standards to ensure valve reliability and performance.
-
Enhanced Seal with Back Pressure: Design ensures better sealing under increased back pressure, preventing leaks.
-
Manual Reset Feature: Requires manual reset after closure to prevent unintended reactivation.
Temperature Range: -20°F to 475°F
Materials:
-
Body: Carbon Steel or Stainless Steel
-
Disc: Carbon Steel or Stainless Steel
-
Hanger Arm: Carbon Steel or Stainless Steel
-
Seat: API 598 Trim 8 or 12
-
Cover Seal: Graphite
Fusible Link Trigger Set Temperature Options:
-
135?F
-
165?F (Popular Standard Selection)
-
212?F
-
280?F
-
360?F
For more information, visit our website.