Extreme-Temp Motorized Globe Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Reliable Flow Control in Harsh Conditions
The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments.

Versatile Sizes and Materials

  • Size range: 1" to 24", suitable for diverse pipelines.

  • Pressure rating: ANSI Class 150–2500LB.

  • Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability.

  • Temperature range: -196°C to +550°C, compatible with both cryogenic and high-temperature processes.

Standards and Actuation
Designed according to ANSI/ISA 75.01.01 and ASME B16.34 standards. Face-to-face per ASME B16.10 and flanges per ASME B16.5. Motorized actuation provides accurate flow control and improves system efficiency.

Feel free to contact us to support your project.