High-Temperature Safety Valves for Steam
Featured Product from Shanghai Thinktank Process Management Co., Ltd
High-Temperature Safety Valves for Industrial Pressure Protection
Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating under extreme temperature and pressure conditions. Proper pressure relief is critical for protecting equipment and ensuring safe operation in power generation and industrial processing systems.
The THINKTANK high-temperature safety valve is engineered to deliver dependable overpressure protection in demanding environments. Tested under Special Equipment Type Testing, the valve ensures stable and leak-free performance in steam systems, oil and gas pipelines, and other high-temperature industrial applications.
Constructed with a WC9 alloy steel body, 17-4PH stainless steel disc, and STL12-coated 304 stainless steel seat, the valve offers excellent durability, corrosion resistance, and sealing reliability. Its high-strength spring system enables precise pressure control and consistent safety performance.
Key Features
-
Certified for high-temperature operation in demanding industrial systems
-
Robust WC9 alloy steel construction for durability and pressure resistance
-
17-4PH stainless steel disc ensuring long service life and corrosion resistance
-
STL12-coated stainless steel seat providing reliable sealing performance
-
High-strength spring mechanism enabling accurate pressure control
Key Specifications
-
Set pressure: 7.2 MPa
-
Discharge pressure: ≤ 7.92 MPa
-
Lift height: ≥ 8.125 mm
-
Standards: GB/T 12243-2021, TSG ZF001-2006
Typical Applications
-
Power generation plants
-
Oil and gas pipelines
-
Steel and chemical processing plants
-
Industrial steam systems
-
Renewable energy and energy storage systems
THINKTANK high-temperature safety valves provide reliable pressure protection and operational safety for critical industrial systems operating under extreme conditions.