Pipeline Pressure Vacuum Relief Valves

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Modern process industries require accurate pressure control, safe vapor management, and reliable pressure/vacuum protection to ensure operational safety while minimizing emissions. Process piping that transports hazardous, toxic, or recoverable media demands pressure relief solutions capable of maintaining system integrity under continuously changing operating conditions.

Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments.

Available in 2–12 inch (DN50–DN300) sizes with custom pressure settings and optional features including flame arresters, dehumidification, jackets, inlet bends, and corrosion-resistant linings, the TT7120/8120 Series helps improve system safety, reduce emissions, and support long-term process reliability. Backed by precision valve engineering and custom manufacturing capabilities, Thinktank provides reliable pressure protection solutions for demanding industrial applications.

Key Features

  • Pipeline Pressure Vacuum Relief Valve
  • Pressure & Vacuum Protection
  • Vapor Recovery Support
  • Gravity & Spring-Loaded Designs
  • Optional Explosion-Proof Flame Arrester
  • Wide Pressure Setting Range
  • Multiple Configuration Options
  • OEM Engineering Support

Key Specifications

  • Product Type: Pipeline Pressure/Vacuum Relief Valve
  • Size Range: 2–12 in (DN50–DN300)
  • Positive Pressure: 0.2–103.4 kPa
  • Negative Pressure: -0.2 to -82 kPa
  • Configuration: Gravity & Spring-Loaded
  • Optional Features: Flame Arrester, Jacket, Dehumidification, Lining

Applications

  • Chemical Processing
  • Vapor Recovery Systems
  • Hazardous Media Pipelines
  • Petrochemical Plants
  • Industrial Process Systems
  • Environmental Emission Control

Company Capability

Thinktank specializes in pressure protection and vapor control solutions for industrial process systems. With extensive valve engineering expertise, precision manufacturing, and customized design capabilities, we provide reliable pressure relief solutions that help customers improve process safety, reduce emissions, and enhance long-term system reliability.