Custom Electric Control Valves, Class 150-2500

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Product Overview

Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK experts offer detailed guidance on model parameters and operating condition selection.

Model Naming

For example, "TT-EHCB/100C" denotes a THINKTANK brand electric control valve: "E" for electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body.

Highlight Specifications

  • Pressure classes: 150, 300, 600, 900, 1500, and 2500
  • Body materials: LCB, WCB/A105, WC6/F11, F304/CF8, F316/CF8M
  • Temperature range: -196°C to 675°C (Class 150–600 up to 566°C; Class 900–2500 up to 675°C)
  • Valve and seat sizes: DN32 to DN600
  • Rated Cv: 11 to 175 (DN32–DN125); 175 to 5850 equal percentage and 175 to 6700 linear (DN125–DN600)
  • Valve travel: 25 to 280 mm, depending on size
  • Power supply: DC24V, AC220V, or AC380V; input signal typically 4–20 mA or DC1–5V; feedback typically DC4–20 mA (load resistance under 500 ohms)
  • Flow characteristics: linear and equal percentage, with parabolic options

Pressure–temperature ratings by class and body material, and full Cv and travel tables, are available on our website. Visit cncontrolvalve.com for complete details.

Key Selection Parameters

  • Nominal diameter: inlet and outlet diameter, which determines flow capacity
  • Flow coefficient (Cv): a higher value means stronger flow capacity
  • Adjustable range: the flow range the valve can control within its rated stroke
  • Drive mode: mechanical electric, smart, or digital electric actuator
  • Power supply voltage and protection grade, chosen for site power and harsh environments

Selection by Operating Conditions

  • Medium type: corrosive media require corrosion-resistant materials or protective measures
  • Working pressure: high pressures require high-strength materials and structures
  • Working temperature: high temperatures require heat-resistant materials and seals

Custom Configuration

Size, pressure class, body material, and actuator drive mode can be selected and customized for your service conditions. Contact THINKTANK to discuss a custom electric high-pressure control valve.

Applications

  • Oil and gas
  • Chemical processing
  • Power generation
  • Pharmaceutical manufacturing

Manufacturing Capability

THINKTANK® (a trademark of Shanghai Thinktank Process Management Co., Ltd.) has been an engineering-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves.

  • Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards
  • Professional engineering support including 2D/3D models and simulation data
  • Serving customers in over 59 countries
  • Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications

Get in Touch

Contact THINKTANK today to discuss a custom electric high-pressure control valve for your operating conditions, or visit our website for full technical datasheets.