Custom Fusible Link Valves, 74/100°C Shutoff

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Introduction

THINKTANK FSV-F Series fire-safe fusible link valves automatically shut off (or open) flow in the event of a fire or excessive temperature, with no power supply or air source. Each unit combines a valve body with a fusible device, and the ball valves carry API 607 fire-safe certification, making them a key safety component wherever flammable liquids or gases are handled.

Applications

  • Fuel oil and storage tanks
  • Gas stations and diesel generator sets
  • Methanol, ammonia, liquefied gas, and other combustible media
  • Fire protection systems

Key Specifications

  • Body size: 1/2 in (DN15) to 12 in (DN300)
  • Fusing temperature: 165°F (74°C), 212°F (100°C), and others
  • Body type: ball valve or butterfly valve
  • Materials: carbon steel, stainless steel, or fluorine lining

Learn more on the THINKTANK website.

Custom Configuration

  • Connections: threaded, welded, or flanged ball valves; wafer, flanged, or lugged butterfly valves
  • Fusing temperature selected for your fire safety requirement
  • Optional limit switch feedback for local and remote valve position monitoring

About THINKTANK

THINKTANK®, a trademark of Shanghai Thinktank Process Management Co., Ltd., has manufactured industrial valves since 2012, including control valves, safety valves, breather valves, and fusible link valves. It provides 2D/3D models and simulation data and serves customers in more than 59 countries.

Get in Touch

Contact THINKTANK to configure a fusible link valve for your tank or fuel system.