Fire-Safe Thermal Shutoff Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

In hazardous processing environments, fire incidents and abnormal temperature rise can cause catastrophic leakage, fire escalation, and safety risks. Conventional valves may fail under extreme heat, leaving systems without reliable emergency isolation.

This fire-safe valve is engineered to enhance protection in critical services:
• Automatic thermal shut-off device that activates at preset fusing temperatures (74°C / 100°C)
• API 607 fire-safe design to maintain sealing performance during fire exposure
• Wide size range (1/2''–12'') for various pipeline systems
• Carbon steel and stainless steel options for strength and corrosion resistance
• Multiple connection types for flexible installation
• Limit switch feedback device enabling local and remote position monitoring

For facilities handling flammable or hazardous media, reliable emergency isolation is essential. This valve helps improve system safety and compliance. Contact us for technical consultation or customized configurations for your application.