Versatile High-Pressure Control Valves

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

The HCB series pressure control valves are ideal for demanding industrial applications, providing top-tier performance with a balanced and cage-guided plug design. They are capable of handling high-pressure drops, large flow ranges, and severe conditions, including high temperatures and corrosive fluids. These valves excel in controlling upstream or downstream pressure, with the option to modulate using diaphragm actuators or pneumatic actuators (E/P, P/P, or smart positioners). Due to their simple construction and availability of different trims and materials, these valves are well-suited for industries requiring stringent low-noise, cavitation protection, and sour service capabilities per NACE standards. Whether you're dealing with high-temperature or high-pressure systems, these pressure control valves offer reliable, high-performance solutions.

Key Features and Benefits:

  • High-pressure drop capability: No practical limitations, ensuring high efficiency in pressure control.
  • Improved plug stability: Large guiding areas provide greater stability and consistent performance.
  • Wide-range capability: Multiple reduced capacity trims offer flexible operation across different flow conditions.
  • Noise reduction: Low-noise single-stage trim designed for gas and steam service.
  • Cavitation protection: Enhanced protection for liquid services with optional multistage trims.
  • Balanced plug construction: Reduces thrust, optimizing actuator sizes and improving valve lifespan.
  • Piloted plug design: Provides tight shut-off (Class V) for high-temperature services.

Technical Characteristics:

  • Sizes: 1", 2", 3", 4", 6", 8", 10", 12", 14", 16", 18", 20"
  • Ratings: ANSI 150, 300, 600, 900, 1500, 2500
  • Connection Types: Flanged, butt-welded, socket-welded, threaded
  • Face-to-face dimensions: As per IEC 60534-3-2 – long series
  • Flow Direction: Flow to open, flow to close
  • Materials: A216 Cr. WCB, SS304, SS316, CF8M, CF3M, CF3, CF8, LCB, LCC, 2205, Duplex stainless steel, etc.

These high-performance valves ensure that engineers can address pressure control challenges in various industrial settings with reliability, precision, and ease.