PEEK Machined & Injection Parts, High Temp
Featured Product from Shenzhen Dechengwang Technology Co., Ltd
Product Overview
PEEK is a high-performance engineering plastic with outstanding chemical resistance, excellent mechanical strength, and dimensional stabilization. It has excellent mechanical and long-term chemical resistance properties that are retained to high temperatures, and is highly resistant to thermal decomposition or thermolysis.
Properties and Performance of PEEK
- Unique physical, thermal & electrical properties
- Ideal stainless steel replacement
- Lightweight
- Biocompatibility
- High tensile strength
- High temperature performance: continuous use to +240°C (464°F), up to +260°C (500°F)
- Low coefficient of friction and high wear resistance
- Chemically resistant to common chemicals including acids, salts, solvents, oils, and steam
- Low outgassing, low particle generation, and inherent purity
Enhanced Mechanical Properties with Filled Grades
Standard PEEK virgin grade is suitable for laboratory and medical use. After being reinforced with glass fibers and carbon, its expansion rate is significantly reduced and the flexural modulus is increased, making it ideal for applications requiring increased stability, strength, and rigidity at temperatures above 300°F.
Despite the high price of this high-performance engineering thermoplastic polymer, the added benefits PEEK brings — being lightweight, robust, and able to survive longer in harsh environments — are invaluable.
Applications
Thanks to its excellent mechanical and long-term chemical resistance properties, PEEK and its composites are widely used in aerospace, automotive, biomedical, high-temperature electrical, and structural applications.
Please contact us to discuss your specific machining or injection molding requirements, or visit our website for more details.
Manufacturing Capability
Dechengwang (DCW) is a manufacturer with over 13 years of experience in high-performance polymer materials, operating under ISO 9001 and IATF 16949 quality management systems.
- Cleanroom production processes to help ensure product purity
- Tolerance control with statistical process control (SPC)
- 100% traceable production under ISO quality management
- Serving critical industries including chemical, food and beverage, aerospace, automotive, electronics and semiconductors, mechanical engineering, and oil and gas
Get in Touch
Contact Dechengwang today to discuss your PEEK machining or injection molding requirements, or visit our website for free samples and full specifications.