Announcements
PTFE and PEEK back-up rings prevent extrusion in rubber sealing systems, ensuring durability and performance in high-pressure applications.
(read more)PTFE bellows seals provide chemical resistance, sterility protection, and reliable sealing performance for valves, pumps, and precision fluid control systems.
(read more)Dechengwang manufactures PTFE bushings with self-lubricating performance, high load capacity, and maintenance-free operation for automotive, industrial equipment, and precision machinery applications.
(read more)Our PTFE parts offer chemical resistance, low friction, and thermal stability, suitable for electronics, oil & gas, and custom engineering applications.
(read more)Dechengwang's machined and injection-molded PEEK parts offer outstanding chemical resistance, high tensile strength, and continuous-use performance up to 240°C. Biocompatible, lightweight, and a strong stainless steel replacement, PEEK suits aerospace, automotive, biomedical, and high-temperature electrical applications, with glass- or carbon-filled grades available for added rigidity.
(read more)High-performance PTFE and PEEK polymer seals provide reliable sealing, chemical resistance, and custom design options for demanding industrial applications.
(read more)High performance plastics and engineering polymers benefit from very low coefficients of friction, which ensures a smooth and thus hygienic surface. Dechengwang produce PTFE/ PEEK components for food applications such as bellows, diaphragm and seals. They can custom make according to customer specific drawings and technical requirement.
(read more)Dechengwang PTFE O-rings provide excellent chemical resistance, wide temperature capability, and reliable sealing performance for medical, aerospace, automotive, and industrial applications.
(read more)Dechengwang PTFE bushings provide a maintenance-free solution for heavy-load and medium-speed applications. Available in straight and flanged designs, they offer excellent friction performance, high load capacity, and reliable operation across a wide range of industrial applications.
(read more)Dechengwang manufactures PTFE, PFA, and PEEK components for semiconductor valve and fluid-handling applications, combining contamination control, precision production, material traceability, and ten years of PTFE engineering and manufacturing expertise.
(read more)Custom PTFE and PEEK components for food and beverage applications, providing low friction, chemical resistance, and hygienic performance while meeting food industry requirements.
(read more)Precision machined and molded PTFE components offer outstanding chemical resistance, low friction, and thermal stability for custom engineering applications requiring reliable sealing, insulation, and wear-resistant performance.
(read more)PTFE insulation components provide excellent dielectric properties, wide operating temperatures from -180°C to +260°C, and reliable performance for electronics, semiconductor, telecommunications, and industrial applications.
(read more)In Dechengwang, we can adapt existing profiles or design custom profiles for you. Our service is tailored to your needs - your seals, your application, your schedule and your business.
(read more)Lightweight, durable fluoropolymer components engineered for extreme aerospace environments, offering certified safety, thermal stability, and weight reduction for mission-critical systems.
(read more)Dechengwang's PTFE O-rings offer corrosion resistance and a wide -200°C to 250°C temperature range, plus excellent dielectric strength and virtually infinite shelf life — advantages that outperform elastomeric O-rings in demanding conditions. Virgin PTFE is FDA compliant, suiting general manufacturing, medical device assembly, packaging, and aerospace and automotive applica...
(read more)Dechengwang provides custom PTFE bellows seals with excellent chemical resistance, sterilization compatibility, and reliable sealing performance for chemical processing, food, medical, and industrial applications.
(read more)High-performance PFA offers chemical resistance, mechanical strength, wide temperature tolerance, and long-term reliability for demanding industrial systems.
(read more)By choosing the right polymer family, you can custom materials to withstand even the toughest environmental conditions without the need for additional protection
(read more)Dechengwang offers a wide dimension range of high quality extruded and molded PTFE rods, typically used as machining stock for chemical, electrical and mechanical components. Available in virgin PTFE, modified PTFE and PTFE compound materials (glass fiber, bronze, carbon, graphite) via specialized compression molding techniques.
(read more)PTFE has a distinctive profile that makes it one of the most precious and flexible materials available for engineering.
(read more)Dechengwang uses high-performance and homogeneous density PTFE/TFM material for our chemical laboratory customers because of its outstanding technical properties, like chemical resistance and allows working temperatures up to 260°C. The extremely anti-adhesive, smooth surface paired with the hydrophobic behavior ensures low cross-contamination and ease of cleaning.
(read more)PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces.
Benefit
The seal sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied ope...
(read more)High-performance PFA delivers chemical resistance, mechanical strength, and wide temperature tolerance for demanding industrial systems.
(read more)Durable PTFE rings ensure tight sealing and smooth operation across pumps, compressors, and automotive systems.
(read more)Versatile PTFE films, membranes, and sheets with 0.01–60 mm thickness, excellent chemical, thermal, and electrical resistance, ideal for industrial, electrical, and mechanical applications.
(read more)PTFE valve heads offer excellent chemical resistance, low friction, and high purity for liquids and gases in demanding applications.
(read more)When used for relevant purposes under appropriate conditions, industrial PTFE backup rings provide various applicable benefits. PTFE backup rings are built in such a way that they can be used to prevent extrusion in rubber sealing systems.
(read more)Dechengwang custom PTFE ball valve seats provide reliable sealing, low friction, and outstanding chemical resistance for industrial valve applications requiring long service life and dependable performance.
(read more)Shenzhen Dechengwang provides PTFE and PEEK fluoropolymer components with excellent chemical resistance, thermal stability, and wear performance for automotive braking systems, engines, and suspension applications.
(read more)PTFE films, sheets, and membranes with thicknesses from 0.01–60 mm offer excellent chemical resistance, thermal stability, and electrical insulation for industrial, electrical, and mechanical applications.
(read more)Chemical-resistant PFA parts designed for extreme temperatures from –200°C to 260°C. Ideal for piping systems, fittings, linings, and precision components in corrosive industrial environments.
(read more)PTFE (Polytetrafluoroethy
Spring energized seals combine advanced polymer materials and metal springs to deliver reliable sealing performance across dynamic and static applications in chemical, energy, medical, and industrial systems.
(read more)DCW's advanced PTFE LIP delivers superior wear resistance, chemical stability, and precision sealing—helping engineers achieve longer service life, reduced maintenance, and optimized efficiency in demanding oil seal applications.
(read more)High-performance polymer seals engineered with PTFE and PEEK materials, offering reliable sealing, material flexibility, and custom profile solutions for demanding industrial applications.
(read more)Flexible PTFE tubes with excellent chemical resistance, wide temperature range, and low friction, available in extruded and molded types, supporting diverse industrial, electrical, fluid handling, and high-purity applications requiring durability and reliability.
(read more)A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation.
(read more)Chemically inert PTFE vials with thermal stability -200°C to +280°C, non-contaminating and ideal for laboratory, biomedical, pharmaceutical, and analytical applications.
(read more)A ball valve is made up of the valve’s body, body cap, stem, hollow ball, and spherical ball valve seat. We provide high-quality, certified, and FDA-approved PTFE balls to meet all your industry requirements and demands.
Our PTFE Balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent t...
(read more)Chemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice.
(read more)High-performance PTFE diaphragms for pumps in pharmaceutical, food, industrial, and chemical applications.
(read more)Engineered for vigorous performance in Mechanical Engineering industry, our industrial PTFE solutions, including PTFE molded shapes and gaskets, provide durability and accuracy to reduce the cost, improve safety and increase the uptime of components.
(read more)The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material.
(read more)High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc).
(read more)Fluoropolymer parts machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc)
(read more)Products made with fluoropolymers have exceptional resistance to high temperatures, chemical reaction, corrosion, and stress-cracking that results in higher mean time between failures. Chemical resistance offered by fluoropolymers is more universal and economical than most exotic metal alloys.
(read more)Our PTFE compression molding presses were custom designed for the particular molding characteristics of PTFE resins.
(read more)