PTFE Tubes

Featured Product from Shenzhen Dechengwang Technology Co., Ltd

More Info Email Supplier Request a Quote

Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approximately 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.

Why Order PTFE Tubing Products from Us?

PTFE (Polytetrafluoroethylene) is perhaps the most widely used fluoropolymer available because it has several features which make it ideal for a wide range of applications. Dechengwang is able to fulfill your requirement, no matter you are looking for PTFE semi finished products as machining stock or directly use.

PTFE Tube Key properties
  • Excellent chemical resistance
  • Working temperature from -180°C to 260°C
  • FDA approved
  • Flame resistant - UL94V0
  • No stick
  • Low friction
  • Very good dielectric dielectric insulation properties 

Dechengwang Molded PTFE tube provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Virgin PTFE, modified PTFE and PTFE compounds materials are available.

Available in below sizes:

  • Diameters: Diameters ranging from 13 mm to 950 mm.
  • Lengths: 100 mm to 300 mm