Automated Chemical Delivery System with PLC

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

In high-volume manufacturing environments, such as semiconductor giga-fabs and EV battery plants, the Automated Bulk Liquid Chemical Delivery System (BCDS) serves as the high-capacity “circulatory system” of the facility. To manage the transport of thousands of liters of process chemicals daily, these systems rely on sophisticated PLC (Programmable Logic Controller) controls to ensure both precision and safety.

The integration of PLC automation allows for a “set-and-forget” operational model. The system continuously monitors flow rates, line pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability and contamination risks associated with manual handling.

Safety is deeply embedded into the PLC logic. Jewellok-engineered systems feature automated leak detection and emergency shut-off protocols that can isolate a section of the manifold in milliseconds. Furthermore, the PLC manages Nitrogen (N2) blanketing for volatile solvents, maintaining an inert environment to prevent oxidation or combustion. By combining rugged 316L electropolished stainless steel with intelligent automation, an Automated BCDS provides the 99.9% uptime and ultra-high purity required for modern, large-scale industrial fluid management.