Etchants and Volatile Organic Distribution Systems

Featured Product from Shenzhen Jewellok Technology Co., Ltd.

More Info Email Supplier Request a Quote

When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility engineering. A Custom Chemical Delivery System (CDS) is specifically designed to manage these high-risk fluids, ensuring they are transported from bulk storage to production tools without compromising personnel safety or environmental integrity.

For aggressive acids like Hydrofluoric (HF), custom engineering often utilizes PFA-lined piping or high-grade 316L electropolished stainless steel to prevent corrosion and metallic ion leaching. In the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation.

The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure. Every system features secondary containment—a “pipe-within-a-pipe” or “cabinet-within-a-cabinet” design—paired with high-sensitivity leak detection sensors. Managed by a centralized PLC (Programmable Logic Controller), the system can trigger an immediate automated shutdown of pneumatic valves if a leak or pressure spike is detected. This tailored approach to fluid management ensures that even the most dangerous chemicals are delivered with 99.9% uptime, protecting both the high-value manufacturing yield and the cleanroom environment.

 

Technical Data

Model JW-300-LDS
Special gas cabinet size W1900*D800*H2100
Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW
Purge PN2,1/4”MVCJ
High pressure holding GN2.1/4” MVCJ
Vacuum 1/2” MVCJ
VENT drain pipe CDA driver, 1/4″ SWG
Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr
Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr
Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm
Operation interface 10″ color touch screen

Optional
*UV/IR Flame Detector
*Cylinder heating
*Panel heating
*Ethernet communication module
*Weight Scale
*Excess Flow Switch
*Smoke Sensor Switch